The LT1121AHVCS8#PBF is a micropower low dropout regulator in an 8-lead plastic SO package, capable of delivering 150mA output current with a dropout voltage of 0.7V at full load. It operates with a quiescent current of 30µA and consumes 16µA in shutdown. The device supports input voltages up to ±30V, features reverse battery protection, and is stable with a 0.33µF output capacitor. It is qualified for operation from -40°C to 125°C.
IC REG LINEAR POS ADJ 150MA 8SO Product overview: LT1121AHVCS8#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1121AHVCS8#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1121AHVCS8#PBF |
| Product Name | 150MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 3.75 to 30 volts |
| IOUT | 0.1500 amps |