The LT1121ACS8#TRPBF is a micropower low dropout regulator with shutdown, providing 150mA output current and a 0.4V dropout voltage. It is available in an 8-lead plastic SO package and operates with a junction temperature range of 0°C to 125°C. The device maintains a quiescent current of 30µA during operation and 16µA in shutdown, with stability supported by a minimum 0.33µF output capacitor. It features reverse battery protection, no reverse current when input is low, and thermal limiting, and delivers a fixed adjustable output from 3.75V to 30V. Line and load regulation are specified over the full operating range. The part includes active shutdown and low operating current suitable for battery-powered systems.
IC REG LINEAR POS ADJ 150MA 8SO Product overview: LT1121ACS8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1121ACS8#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1121ACS8#TRPBF |
| Product Name | 150MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.75 to 30 volts |
| IOUT | 0.1500 amps |