The LT1121ACS8-5 is a micropower low dropout regulator offering a fixed 5V output with up to 150mA output current and a dropout voltage of 0.7V at full load, as specified for the LT1121-5 variant. It operates with a quiescent current of 30µA and drops to 16µA in shutdown. The device is stable with a minimum 0.33µF output capacitor and includes reverse battery protection and no reverse current when the input is low. It is housed in an 8-lead plastic SO package with a temperature range of 0°C to 125°C. Shutdown control is provided via a dedicated pin.
IC REG LINEAR 5V 150MA 8SOIC Product overview: LT1121ACS8-5 from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1121ACS8-5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1121ACS8-5 |
| Product Name | 5V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 5 volts |
| IOUT | 0.1500 amps |