The LT1121ACS8-5 is a micropower low dropout regulator providing a fixed 5V output at up to 150mA, designed for battery-powered systems. It operates with a dropout voltage of 0.45V at 100mA and 0.55V at 150mA, and maintains a quiescent current of 30µA during operation and 16µA in shutdown. The device is stable with a 0.33µF output capacitor and includes reverse battery protection and shutdown functionality. It is housed in an 8-lead plastic SO package and operates over a temperature range of 0°C to 125°C.
IC REG LINEAR 5V 150MA 8SOIC Product overview: LT1121ACS8-5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1121ACS8-5#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1121ACS8-5#PBF |
| Product Name | 5V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 5 volts |
| IOUT | 0.1500 amps |