The LT1121ACS8-3.3 is a micropower low dropout regulator with a fixed 3.3V output, capable of supplying 150mA of output current and maintaining a dropout voltage of 0.4V at full load. It operates with a quiescent current of 30μA and draws 16μA in shutdown. The device is stable with a 0.33μF output capacitor and includes reverse battery protection and no reverse current when the input is grounded. It is housed in an 8-lead plastic SO package and operates over a temperature range of 0°C to 125°C.
IC REG LINEAR 3.3V 150MA 8SOIC Product overview: LT1121ACS8-3.3#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1121ACS8-3.3#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1121ACS8-3.3#PBF |
| Product Name | 3.3V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 3.3 volts |
| IOUT | 0.1500 amps |