The LT1120IS8#PBF is a micropower positive regulator with an integrated open-collector comparator and shutdown function, designed for battery-powered and portable applications. It is housed in an 8-lead plastic small outline (SO) package with a body size of 0.150 to 0.157 inches wide and 0.228 to 0.244 inches long. The device operates from a 4.5V to 36V input, delivers up to 125mA output current, and has a dropout voltage of 0.85V at 125mA. It includes a 2.5V reference that can source or sink up to 2mA and a comparator that sinks up to 10mA. The device is rated for an operating temperature range of -40°C to 100°C and features thermal limiting. The supply current is 11mA to 20mA at 125mA output with a 12V input.
IC REG LINEAR POS ADJ 125MA 8SO Product overview: LT1120IS8#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 125MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1120IS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1120IS8#PBF |
| Product Name | 125MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 2.5 volts |
| IOUT | 0.1250 amps |