The LT1120ACS8#PBF is a micropower positive linear regulator with an integrated open-collector comparator in an 8-lead plastic SO package. It supplies up to 125mA output current with a dropout voltage of 0.65V at full load and draws 20µA supply current at 6V input. The device operates from 4.5V to 36V input, features a 2.5V reference that can source or sink up to 4mA, and includes logic shutdown. The comparator sinks up to 10mA and has a response time of 5µs. Operating temperature range is 0°C to 100°C. Thermal limiting and indefinite output short-circuit protection are integrated.
IC REG LINEAR POS ADJ 125MA 8SO Product overview: LT1120ACS8#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 125MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1120ACS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1120ACS8#PBF |
| Product Name | 125MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 2.5 volts |
| IOUT | 0.1250 amps |