The LT1118CST-5 is a low dropout linear regulator capable of sourcing and sinking up to 800 mA and 400 mA respectively, with a fixed 5 V output. It is available in a 3-lead SOT-223 package and maintains regulation with a 1 V dropout voltage at full load. The device operates with a quiescent current of 600 μA and includes ultralow power shutdown mode, current limiting, and thermal shutdown protection. The operating temperature range is 0°C to 70°C.
IC REG LINEAR 5V 800MA SOT223-3 Product overview: LT1118CST-5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1118CST-5#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1118CST-5#PBF |
| Product Name | 5V 800MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 5 volts |
| IOUT | 0.8000 amps |