The LT1118-2.85 is a low dropout regulator designed for active termination of SCSI lines and other applications requiring source and sink current regulation. It is available in a 3-lead plastic SOT-223 package and maintains regulation while sourcing up to 800mA or sinking up to 400mA. The output voltage is fixed at 2.85V with a tolerance of ±2.9% over full operating conditions. It has a dropout voltage of 1V at 800mA load, a quiescent current of 600μA, and includes current limiting and thermal shutdown protection. The operating temperature range is 0°C to 70°C.
IC REG LIN 2.85V 800MA SOT223-3 Product overview: LT1118CST-2.85#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1118CST-2.85#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1118CST-2.85#PBF |
| Product Name | 2.85V 800MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 2.85 volts |
| IOUT | 0.8000 amps |