The LT1118-2.85 is a low dropout regulator that maintains regulation while sourcing up to 800 mA and sinking up to 400 mA, designed for active SCSI termination and supply splitting. It is available in an 8-lead plastic SO package with a maximum junction temperature of 125°C and operates over a temperature range of 0°C to 70°C. The output voltage is fixed at 2.85 V with a tolerance of ±2.1% across all operating conditions. It has a quiescent current of 600 μA and drops to less than 10 μA in shutdown mode. The dropout voltage is 1 V at 800 mA and 0.85 V at 100 mA. Current limit and thermal shutdown protection are integrated. It is stable with any output capacitor of 0.22 μF or greater.
IC REG LINEAR 2.85V 800MA 8SOIC Product overview: LT1118CS8-2.85#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1118CS8-2.85#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1118CS8-2.85#PBF |
| Product Name | 2.85V 800MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 2.85 volts |
| IOUT | 0.8000 amps |