The LT1118-2.5 is a low dropout regulator capable of sourcing and sinking up to 800mA and 400mA respectively, with a fixed 2.5V output voltage. It operates with a quiescent current of 600οcA and accepts input voltages up to 15V. The device is available in an 8-lead plastic SO package and maintains regulation with output capacitors of 0.22μF or greater. It features an ultralow power shutdown mode, current limiting, and thermal shutdown protection. The operating temperature range is 0°C to 70°C.
IC REG LINEAR 2.5V 800MA 8SOIC Product overview: LT1118CS8-2.5#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1118CS8-2.5#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1118CS8-2.5#TRPBF |
| Product Name | 2.5V 800MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.5 volts |
| IOUT | 0.8000 amps |