The LT1117CST#TRPBF is an 800mA low dropout positive linear regulator in a 3-lead plastic SOT-223 package, available in fixed output voltages of 2.85V, 3.3V, or 5V. It operates with a maximum dropout voltage of 1.2V at 800mA and maintains output voltage tolerance within ±1% across its operating range. The device requires a minimum of 10μF output capacitance for stability and functions with an input voltage up to 15V. It is rated for operation from 0°C to 125°C junction temperature and features line regulation of 0.2% maximum and load regulation of 0.4% maximum.
IC REG LIN POS ADJ 800MA SOT223 Product overview: LT1117CST#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1117CST#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1117CST#TRPBF |
| Product Name | 800MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.25 volts |
| IOUT | 0.8000 amps |