The LT1117CST#PBF is a positive low dropout linear regulator capable of delivering up to 800mA output current with fixed 5V output. It is packaged in a 3-lead plastic SOT-223 case, with an operating junction temperature range of 0°C to 125°C. The device has a maximum dropout voltage of 1.2V at 800mA and requires a minimum of 10μF output capacitance for stability. Line regulation is guaranteed to a maximum of 0.2%, and load regulation to 0.4%. Quiescent current is routed to the output, improving efficiency. The regulator is designed for applications such as active SCSI terminators and post-regulation of switching supplies.
IC REG LIN POS ADJ 800MA SOT223 Product overview: LT1117CST#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1117CST#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1117CST#PBF |
| Product Name | 800MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.25 volts |
| IOUT | 0.8000 amps |