The LT1117-5 is a positive low dropout regulator providing 800 mA output current at a fixed 5 V output voltage. It is available in a 3-lead plastic SOT-223 package, with a guaranteed dropout voltage of 1.20 V at 800 mA and 0°C to 125°C operating temperature range. The device requires a minimum of 10 µF output capacitance for stability and features 0.2% maximum line regulation and 0.4% maximum load regulation. Quiescent current flows into the load, improving efficiency. The part meets the specified electrical and thermal performance for the C grade temperature range.
IC REG LINEAR 5V 800MA SOT223-3 Product overview: LT1117CST-5#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1117CST-5#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1117CST-5#TRPBF |
| Product Name | 5V 800MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.8000 amps |