The LT1117CST-5#PBF is a positive low dropout regulator offering a fixed 5V output at up to 800mA, housed in a 3-lead plastic SOT-223 package. It operates with a maximum dropout voltage of 1.2V at 800mA and maintains output voltage tolerance within ±1% over the temperature range of 0°C to 125°C. The device requires a minimum of 10μF output capacitance for stability and features line regulation of 0.2% maximum and load regulation of 0.4% maximum. Quiescent current is routed to the load, improving efficiency compared to PNP-based regulators.
IC REG LINEAR 5V 800MA SOT223-3 Product overview: LT1117CST-5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1117CST-5#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1117CST-5#PBF |
| Product Name | 5V 800MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 5 volts |
| IOUT | 0.8000 amps |