The LT1117CST-2.85#PBF is a positive low dropout linear regulator providing a fixed 2.85V output at up to 800mA current, housed in a 3-lead plastic SOT-223 package. It operates with a maximum dropout voltage of 1.30V at 800mA below 0°C, and maintains output voltage tolerance within ±1%. The device requires a minimum of 10μF output capacitance for stability and is rated for operation from 0°C to 125°C junction temperature. Line regulation is specified at 1 to 6 mV, and load regulation at 1 to 10 mV over its output current range.
IC REG LIN 2.85V 800MA SOT223-3 Product overview: LT1117CST-2.85#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1117CST-2.85#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1117CST-2.85#PBF |
| Product Name | 2.85V 800MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 2.85 volts |
| IOUT | 0.8000 amps |