The LT1117CM#TRPBF is an 800mA low dropout positive regulator in a 3-lead plastic DD-PAK package, available in fixed output voltages of 2.85V, 3.3V, and 5V. It operates with a maximum dropout voltage of 1.2V at 800mA and maintains line regulation of 0.2% max and load regulation of 0.4% max. The device is rated for an operating junction temperature range of 0°C to 125°C and requires a minimum of 10μF output capacitance for stability. Quiescent current flows into the load, improving efficiency compared to PNP-based regulators.
IC REG LIN POS ADJ 800MA 3DDPAK Product overview: LT1117CM#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1117CM#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1117CM#TRPBF |
| Product Name | 800MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.25 volts |
| IOUT | 0.8000 amps |