The LT1117CM#PBF is an 800mA low dropout positive linear regulator in a 3-lead plastic DD-PAK package, providing fixed 5V output. It operates with a maximum dropout voltage of 1.2V at 800mA and maintains output voltage within ±1% tolerance. The device supports an operating junction temperature range of 0°C to 125°C, requires a minimum of 10μF output capacitance, and features line regulation of 0.2% maximum and load regulation of 0.4% maximum. Quiescent current flows into the load to improve efficiency.
IC REG LIN POS ADJ 800MA 3DDPAK Product overview: LT1117CM#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1117CM#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1117CM#PBF |
| Product Name | 800MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.25 volts |
| IOUT | 0.8000 amps |