The LT1086IT is a 1.5A low dropout positive regulator in a 3-lead plastic TO-220 package. It provides a fixed 5V output with a line regulation of 0.035% to 0.2% and load regulation of 0.2% to 0.4%. Dropout voltage is guaranteed at 1.5V maximum at full load. The device operates with an input voltage up to 20V and supports an junction temperature range from -40°C to 125°C for the control section and -40°C to 150°C for the power transistor. Thermal shutdown is functionally tested at 100%. A minimum 10µF output capacitor is required for stability.
IC REG LIN POS ADJ 1.5A TO220-3 Product overview: LT1086IT#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1086IT#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1086IT#PBF |
| Product Name | 1.5A TO220 Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.25 volts |
| IOUT | 1.5 amps |