The LT1086CM-3.6 is a 1.5A low dropout positive voltage regulator offering a fixed 3.6V output. It is available in a 3-pin DD package and operates with an input voltage range up to 18V. The regulator maintains a guaranteed dropout voltage of 1.5V at maximum load current and features line regulation of 0.035% and load regulation of 0.2% over the full operating temperature range. It is qualified for operation from 0°C to 125°C and includes thermal protection. A minimum 10μF output capacitor is required. The device supports constant current and microprocessor supply applications and provides ripple rejection exceeding 75dB.
IC REG LINEAR 3.6V 1.5A D2PAK-3 Product overview: LT1086CM-3.6#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1086CM-3.6#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1086CM-3.6#PBF |
| Product Name | 3.6V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 3.6 volts |
| IOUT | 1.5 amps |