The LT1086CK-5 is a 1.5A low dropout positive linear regulator with a fixed 5V output, designed for stable power supply applications. It is available in a 3-lead TO-220 package and operates with a maximum input voltage of 20V. The device maintains a dropout voltage of up to 1.5V at full load and features line regulation of 0.5mV to 10mV and load regulation of 5mV to 20mV. Junction temperature ranges from 0°C to 150°C, with thermal shutdown protection and ripple rejection exceeding 75dB. A minimum 10µF output capacitor is required for stability.
IC REG LINEAR 5V TO3 Product overview: LT1086CK-5 from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1086CK-5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1086CK-5 |
| Product Name | 5V Voltage Regulator IC |
| Package Type | Other; Tube |