The LT1085IM is a 3A positive adjustable low dropout linear regulator designed for high-efficiency power applications. It is housed in a 3-lead plastic DD package with a maximum dropout voltage of 1.5V at full load, decreasing at lower currents. The device operates with a control section temperature range of -40°C to 125°C and a power transistor range of -40°C to 150°C. It requires a 10µF output capacitor for stability and features guaranteed line regulation of 0.015% and load regulation of 0.1%. The regulator is pin-compatible with other 3-terminal regulators and includes full thermal shutdown protection.
IC REG LINEAR POS ADJ 3A 3DDPAK Product overview: LT1085IM#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1085IM#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1085IM#TRPBF |
| Product Name | 3A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.25 volts |
| IOUT | 3 amps |