The LT1084CT#PBF is a 5A positive adjustable low dropout linear regulator in a 3-lead plastic TO-220 package. It operates with a maximum dropout voltage of 1.5V at full load, decreasing at lower currents, and maintains line regulation of 0.015% and load regulation of 0.1%. The device includes internal thermal shutdown and current limit protection, and requires a minimum 10µF output capacitor for stability. Its control section operates from 0°C to 125°C and the power transistor from 0°C to 150°C. It is pin compatible with earlier 3-terminal regulators and supports applications including post-regulation for switching supplies and battery chargers.
IC REG LINEAR POS ADJ 5A TO220-3 Product overview: LT1084CT#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1084CT#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1084CT#PBF |
| Product Name | 5A TO220 Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.25 volts |
| IOUT | 5 amps |