The LT1084CT-3.3#PBF is a 5A fixed-output low dropout linear regulator with a 3.3V output voltage in a 3-lead plastic TO-220 package. It operates with a maximum dropout voltage of 1.5V at full load, decreasing at lower currents, and supports an input voltage up to 20V. The device is guaranteed to maintain regulation with a minimum 5mA load for input-output differentials exceeding 15V. It features line regulation of 0.015% and load regulation of 0.1%, with an operating junction temperature range of 0°C to 150°C for the power transistor and 0°C to 125°C for the control section. The package has a thermal resistance of 35°C/W. A 10µF output capacitor is required for stability.
IC REG LINEAR 3.3V 5A TO220-3 Product overview: LT1084CT-3.3#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1084CT-3.3#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1084CT-3.3#PBF |
| Product Name | 3.3V 5A TO220 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 3.3 volts |
| IOUT | 5 amps |