The LT1084CK-12 is a 5A fixed-output positive linear voltage regulator with a 12V output, packaged in a 2-lead TO-3 metal can. It operates with a maximum input voltage of 25V and maintains regulation with a dropout voltage of no more than 1.5V at full load. The device includes internal current limiting and thermal shutdown, with an operating junction temperature range of 0°C to 150°C for the power transistor and 0°C to 125°C for the control section. It requires a 10µF output capacitor for stability. The regulator is designed for high-efficiency linear regulation applications and is pin compatible with other three-terminal regulators.
IC REG LINEAR 5A 12V TO3 Product overview: LT1084CK-12 from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 12V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1084CK-12 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1084CK-12 |
| Product Name | 5A 12V Voltage Regulator IC |
| Package Type | Other; Tube |