The LT1083 is a 7.5A positive adjustable low dropout regulator designed for high efficiency linear regulation. It is available in a 3-lead plastic TO-3P package with a thermal resistance of 30°C/W when mounted on a 0.5 in² copper area. The device operates with a dropout voltage of up to 1.5V at full load, decreasing at lower currents, and maintains line regulation of 0.015% and load regulation of 0.1%. The control section operates from 0°C to 125°C and the power transistor from 0°C to 150°C for the C-grade variant. An output capacitor of 10µF is required for stability. The part includes 100% thermal shutdown functional testing and trim-adjusted reference voltage and current limit.
IC REG LINEAR ADJ 7.5A TO3 Product overview: LT1083MK from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1083MK can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1083MK |
| Product Name | 7.5A Voltage Regulator IC |
| Package Type | Other; Tube |