The LT1083CP-12#PBF is a 7.5A fixed positive low dropout voltage regulator with a 12V output, housed in a 3-lead plastic TO-3P package. It operates with an input voltage up to 25V and maintains regulation with a maximum dropout voltage of 1.5V at full load. The device includes thermal limiting and is tested for functional thermal protection across its operating temperature range of 0°C to 125°C for the control section and 0°C to 150°C for the power transistor. A 10µF output capacitor is required for stability.
IC REG LINEAR 12V 7.5A TO3P Product overview: LT1083CP-12#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 7.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1083CP-12#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1083CP-12#PBF |
| Product Name | 12V 7.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | 12 volts |
| IOUT | 7.5 amps |