The HMC1060LP3E is a quad-output low-noise linear voltage regulator designed for high-performance applications such as PLLs and VCOs, providing ultra-low noise performance of 3 nV/√Hz at 10 kHz and 7 nV/√Hz at 1 kHz, with high power supply rejection ratios of 80 dB at 1 kHz and 60 dB at 1 MHz. It offers four adjustable output voltages ranging from 1.8 V to 5.2 V with current capacities of 100 mA, 50 mA, 50 mA, and 300 mA for outputs Vr1, Vr2, Vr3, and Vr4 respectively, totaling a maximum output current of 500 mA. The device includes an integrated proportional-to-abso
IC REG LINEAR POS ADJ 16QFN Product overview: HMC1060LP3ETR from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-HMC1060LP3ETR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-HMC1060LP3ETR |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.8 volts |
| IOUT | 0.1000 to 0.5000 amps |