The AP1150ADS33 is a 200mA low dropout linear regulator with a fixed 3.3V output, designed for low-noise applications such as RF circuits, image sensors, and precision instrumentation. It operates from 2.1V to 14.0V input and is housed in an SOT23-5 package. The output voltage accuracy is ±1.5% or ±50mV, with a dropout voltage of 120mV at 100mA load and 80dB ripple rejection at 1kHz. It includes built-in over-current and thermal shutdown protection, operates from -40°C to 85°C, and requires a minimum 0.1μF ceramic output capacitor.
IC REG LINEAR 3.3V 200MA SOT23-5 Product overview: AP1150ADS33 from Asahi Kasei Microdevices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1150ADS33 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-AP1150ADS33 |
| Product Name | 3.3V 200MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.2000 amps |