The ADP7118 is a CMOS low dropout linear regulator offering 200 mA output current from a 2.7 V to 20 V input supply, designed for noise-sensitive applications such as precision analog circuits. It is available in an 8-lead SOIC package and provides a fixed 3.3 V output voltage. The regulator features 11 µV rms output noise, 88 dB PSRR at 10 kHz, a typical dropout voltage of 200 mV at full load, and maintains output accuracy within ±0.8% at 25°C and ±1.8% over −40°C to +125°C. It operates with a minimum 2.2 µF ceramic output capacitor and includes precision enable, low shutdown current, and AEC-Q100 automotive qualification.
IC REG LINEAR 3.3V 200MA 8SOIC Product overview: ADP7118ARDZ-3.3 from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ADP7118ARDZ-3.3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-ADP7118ARDZ-3.3 |
| Product Name | 3.3V 200MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 3.3 volts |
| IOUT | 0.2000 amps |