The ADP7105ARDZ is a 500 mA low dropout linear regulator with adjustable output voltage from 1.22 V to 19 V, designed for noise-sensitive applications such as ADCs, DACs, and precision amplifiers. It operates from a 3.3 V to 20 V input supply and features 15 µV rms output noise, 60 dB PSRR at 10 kHz, and a dropout voltage of 350 mV at 500 mA. The device includes programmable soft start, power-good indicator, and user-programmable undervoltage lockout. It is available in an 8-lead SOIC_N_EP package with exposed pad for thermal performance. The part supports initial accuracy of ±0.8% for fixed outputs and 1.196 V to 1.232 V for adjustable output over -40°C to +125°C, with low quiescent current of 900 µA at 500 mA output. Thermal overload and foldback current-limit protection are integrated.
IC REG LIN POS ADJ 500MA 8SOIC Product overview: ADP7105ARDZ from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ADP7105ARDZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-ADP7105ARDZ |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.22 to 19 volts |
| IOUT | 0.5000 amps |