The ADP7102 is a CMOS low dropout linear regulator designed for noise-sensitive applications, operating from 3.3 V to 20 V input and delivering up to 300 mA output current. It is available in a 2.5 V fixed output version, with an output voltage accuracy of ±0.8% at 10 mA and ±2% to +1% over line, load, and temperature. The device has a dropout voltage of 200 mV at 300 mA load and a quiescent current of 750 μA at 300 mA load. It provides 15 μV rms output noise, 60 dB PSRR at 10 kHz, and is stable with a 1 μF ceramic output capacitor. The regulator includes reverse current protection, programmable UVLO, and a power-good indicator. It is offered in an 8-lead SOIC package, measuring 4.9 mm × 3.9 mm.
IC REG LINEAR 2.5V 300MA 8SOIC Product overview: ADP7102ARDZ-2.5-R7 from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ADP7102ARDZ-2.5-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-ADP7102ARDZ-2.5-R7 |
| Product Name | 2.5V 300MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.5 volts |
| IOUT | 0.3000 amps |