The ADP7102 is a CMOS low dropout linear regulator that operates from 3.3 V to 20 V and provides up to 300 mA of output current, designed for noise-sensitive applications such as ADCs, DACs, and precision amplifiers. It is available in a fixed 2.5 V output voltage variant and comes in an 8-lead, 3 mm × 3 mm LFCSP package. The regulator has a low noise level of 15 μV rms, a dropout voltage of 200 mV at 300 mA load, and maintains accuracy within ±0.8% initial tolerance and −2% to +1% over line, load, and temperature. It includes reverse current protection, thermal overload protection, and a precision undervoltage lockout function with a power-good indicator. Stable operation is achieved with a 1 μF ceramic output capacitor. Shutdown current is 40 μA at 12 V input.
IC REG LINEAR 2.5V 300MA 8LFCSP Product overview: ADP7102ACPZ-2.5-R7 from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ADP7102ACPZ-2.5-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-ADP7102ACPZ-2.5-R7 |
| Product Name | 2.5V 300MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.5 volts |
| IOUT | 0.3000 amps |