The ADP5600 is an interleaved inverting charge pump with an integrated negative low dropout (LDO) regulator for generating stable negative power rails in bipolar and split-supply applications. It operates from a 2.7 V to 16 V input and delivers up to −100 mA output current. The LDO output voltage is selectable as −0.505 V, −1.5 V, −2.5 V, or −5 V, or adjustable from −0.505 V to −V_IN + 0.5 V via an external divider. The charge pump switching frequency ranges from 100 kHz to 1 MHz and can be synchronized to an external clock. The device is housed in a 16-lead 4 mm × 4 mm LFCSP package with a 0.75 mm height and includes features such as power-good output, precision enable, soft start, and protection against short-circuit, overload, and thermal shutdown.
INVERTING CHARGE PUMP & LOW NOIS Product overview: ADP5600ACPZ-R7 from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ADP5600ACPZ-R7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-ADP5600ACPZ-R7 |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | -0.5050 to -16.5 volts |