The ADP5037 is a dual 3 MHz, 800 mA buck regulator with two 300 mA LDOs designed for power management in portable and space-constrained applications. It is packaged in a 24-lead, 4 mm × 4 mm LFCSP and operates from a 2.3 V to 5.5 V main input. The buck regulators feature forced PWM or auto PWM/PSM modes, while the LDOs provide high PSRR exceeding 60 dB up to 10 kHz. Output voltages are factory programmable or externally adjustable, with buck outputs ranging from 0.8 V to 3.8 V and LDO outputs from 0.8 V to 5.2 V. The device includes dedicated enable pins and thermal shutdown protection at 150 °C with 20 °C hysteresis.
IC REG QUAD BCK/LNR SYNC 24LFCSP Product overview: ADP5037ACPZ-1-R7 from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Quad, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ADP5037ACPZ-1-R7
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-ADP5037ACPZ-1-R7 |
| Product Name | Quad Voltage Regulator IC |
| Package Type | Other; Tape & Reel (TR) |