The ADP5034AREZ is a quad voltage regulator IC integrating two 1200 mA buck regulators and two 300 mA LDOs, designed for powering processors, ASICs, FPGAs, and RF chipsets in space-constrained portable devices. It is housed in a 28-lead TSSOP package with an exposed pad (RE-28-1) and operates from a 2.3 V to 5.5 V input supply. The buck regulators switch at 3 MHz, support forced PWM and auto PWM/PSM modes, and feature ±1.8% output accuracy. The LDOs provide high PSRR (>60 dB up to 10 kHz) and low output noise, with input voltage ranges from 1.7 V to 5.5 V. The device enables all channels with a low UVLO threshold and includes active pull-down on all regulators. The output voltages are adjustable, and operation is confirmed with the MODE pin configured for low UVLO and enabled pull-down on all channels.
IC REG QUAD BCK/LNR SYNC 28TSSOP Product overview: ADP5034AREZ from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Quad, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ADP5034AREZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-ADP5034AREZ |
| Product Name | Quad Voltage Regulator IC |
| Package Type | Other; Tube |