The ADP5034AREZ-1-R7 is a quad voltage regulator IC combining two 1200 mA buck regulators and two 300 mA LDOs in a 28-lead TSSOP package. It operates from a 2.3 V to 5.5 V input, with buck outputs adjustable from 0.8 V to 3.8 V and LDO outputs adjustable from 0.8 V to 5.2 V. The buck regulators switch at 3 MHz, support forced PWM or auto PWM/PSM modes, and operate out of phase to reduce input capacitor requirements. The LDOs feature high PSRR greater than 60 dB up to 10 kHz and low output noise. Active pull-down is enabled on all channels. The device operates over a temperature range of -40°C to +125°C and maintains ±1.8% regulator accuracy.
IC REG QUAD BCK/LNR SYNC 28TSSOP Product overview: ADP5034AREZ-1-R7 from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Quad, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ADP5034AREZ-1-R7
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-ADP5034AREZ-1-R7 |
| Product Name | Quad Voltage Regulator IC |
| Package Type | Other; Tape & Reel (TR) |