The ADP3335 is a precision, low dropout voltage regulator capable of delivering up to 500 mA from a 2.6 V to 12 V input supply. It is stable with a minimum 1.0 µF output capacitor of any type, including MLCC, and maintains an accuracy of ±0.9% at 25°C and ±1.8% over temperature. The typical dropout voltage is 200 mV at full load, with a quiescent current of 80 µA and shutdown current under 1 µA. It includes current and thermal protection. The device is housed in an 8-lead MSOP package with an exposed thermal pad and operates over an ambient temperature range of -40°C to +85°C.
IC REG LINEAR 3.3V 500MA 8MSOP Product overview: ADP3335ARMZ-3.3-RL from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ADP3335ARMZ-3.3-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-ADP3335ARMZ-3.3-RL |
| Product Name | 3.3V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.5000 amps |