The ADP125 is a 500 mA, low quiescent current, CMOS linear regulator with an input voltage range of 2.3 V to 5.5 V and an adjustable output voltage from 0.8 V to 5.0 V. It is available in 8-lead exposed paddle MSOP and LFCSP packages, features a 130 mV dropout voltage at 500 mA, operates with 1.0 μF ceramic capacitors, and includes enable control, current limit, and thermal overload protection. Quiescent current is 45 μA at no load and 210 μA at 500 mA load.
IC REG LIN POS ADJ 500MA 8MSOP Product overview: ADP125ARHZ from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ADP125ARHZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-ADP125ARHZ |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.8000 to 5 volts |
| IOUT | 0.5000 amps |