The ADM7155ARDZ-02-R7 is a 600 mA adjustable low-dropout linear regulator operating from 2.3 V to 5.5 V input, providing an output voltage range of 1.2 V to 2.4 V. It is housed in an 8-lead SOIC_N_EP package with a footprint designed for compact, high-performance applications. The regulator achieves 0.9 μV rms integrated noise from 100 Hz to 100 kHz, 1.5 nV/√Hz noise spectral density from 10 kHz to 1 MHz, and a power supply rejection ratio exceeding 94 dB from 1 kHz to 100 kHz at 2.9 V input. Dropout voltage is 120 mV typical at 600 mA load and 3.3 V output. The device features precision enable, low shutdown current of 0.2 μA, and stability with a 10 μF ceramic output capacitor. It operates over a junction temperature range of -40°C to +125°C and includes undervoltage lockout and thermal shutdown protection.
IC REG LIN POS ADJ 600MA 8SOIC Product overview: ADM7155ARDZ-02-R7 from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ADM7155ARDZ-02-R
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-ADM7155ARDZ-02-R7 |
| Product Name | 600MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.2 to 3.4 volts |
| IOUT | 0.6000 amps |