Flash, 64MX16, 110ns, PDSO56, 14 X 20 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-142, TSOP1-56 Product overview: MX68GL1G0FLT2I-11G from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX68GL1G0FLT2I-1
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX68GL1G0FLT2I-11G |
| Product Name | Memory IC and Storage Component |
| Memory Category | Flash |
| Access Time | 110 ns |
| Endurance | 100000 Write/Erase Cycles |
| Operating Temperature | -40 C (-40 F) |
| Density | 1000000 kbits |