1.8V 166MHz Serial Flash Memory IC, 1Gbit, Industrial Temp Product overview: MX66U1G45GMI00 from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1.8V, 166MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 1.8V, 166MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX66U1G45GMI00 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX66U1G45GMI00 |
| Product Name | Industrial 1.8V 166MHz Memory IC and Storage Component |
| Memory Category | Flash |
| Access Time | 8 ns |
| Endurance | 100000 Write/Erase Cycles |
| Operating Temperature | -40 C (-40 F) |
| Density | 1000000 kbits |