The MX29LV400C T/B is a single-voltage 3V flash memory device for data storage in embedded systems, available in 48-pin TSOP packaging measuring 12mm x 20mm, with a 55ns access time and 4M x 8 / 2M x 16 organization. It operates from 2.7V to 3.6V, consumes 10mA typical active current, and supports 100,000 erase/program cycles with 20 years of data retention. The device includes hardware reset, ready/busy output, and sector protect features, is RoHS compliant, and is compatible with JEDEC standards. This product family is discontinued and not recommended for new designs; the MX29LV160D T/B is the recommended replacement.
Flash, 4MX16, 55ns, PDSO48, 20 X 12 MM, ROHS COMPLIANT, MO-142, TSOP-48 Product overview: MX29LV400CBTI-55Q from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX29LV400CBTI-55
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX29LV400CBTI-55Q |
| Product Name | Memory IC and Storage Component |
| Memory Category | Flash |
| Access Time | 55 ns |
| Endurance | 100000 Write/Erase Cycles |
| Operating Temperature | -40 C (-40 F) |
| Density | 4000 kbits |