The MX29LV160D is a 16-Mbit flash memory device designed for data storage and firmware applications. It is available in a 48-pin PBGA package measuring 8 mm by 6 mm with a height of 1.20 mm and a 0.80 mm pitch. The device supports sector erase, chip erase, and accelerated programming operations, with a 70 ns access time for read operations. It features a Common Flash Interface (CFI) for automatic identification and is compliant with RoHS standards. The package is identified as MO-210 CSP-48.
Flash, 1MX16, 70ns, PBGA48, 8 X 6 MM, 1.20 MM HEIGHT, 0.80 MM PITCH, ROHS COMPLIANT, MO-210, CSP-48 Product overview: MX29LV160DTXBI-70G from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX29LV160DTXBI-7
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX29LV160DTXBI-70G |
| Product Name | Memory IC and Storage Component |
| Memory Category | Flash |
| Access Time | 70 ns |
| Endurance | 100000 Write/Erase Cycles |
| Operating Temperature | -40 C (-40 F) |
| Density | 16000 kbits |