ERSAELECTRONICS PTE. LTD. Memory IC and Storage Component 774-MX29GL128FHT2I-90G

Description
Flash, 8MX16, 90ns, PDSO56, 14 X 20 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-142, TSOP1-56 Product overview: MX29GL128FHT2I-90G from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX29GL128FHT2I-9 0G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Flash, 8MX16, 90ns, PDSO56, 14 X 20 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-142, TSOP1-56 Product overview: MX29GL128FHT2I-90G from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX29GL128FHT2I-9 0G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MX29GL128FHT2I-90G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MX29GL128FHT2I-90G
Memory IC and Storage Component 774-MX29GL128FHT2I-90G
Flash, 8MX16, 90ns, PDSO56, 14 X 20 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-142, TSOP1-56 Product overview: MX29GL128FHT2I-90G from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX29GL128FHT2I-9 0G can be used for catalog matching and distributor lookup.

Flash, 8MX16, 90ns, PDSO56, 14 X 20 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-142, TSOP1-56 Product overview: MX29GL128FHT2I-90G from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX29GL128FHT2I-90G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 774-MX29GL128FHT2I-90G
Product Name Memory IC and Storage Component
Memory Category Flash
Access Time 90 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F)
Density 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

64Mb 1.8V 80MHz Memory IC and Storage Component - 774-MX25R6435FM2IH0 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
3V Memory IC and Storage Component - 500-MX29LV320ETTI-70G-TR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Address Bus Width 16 bits
Package Type TSOP; Reel
View Details
Memory IC and Storage Component - 774-MX25L6435EZ2I-10G - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Pins 8
View Details
2Mb 1.8V 108MHz Memory IC and Storage Component - 774-MX25R2035FM1IH0 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F)
View Details