The MX29GL128F is a 128 Mbit flash memory IC organized as 8M x 16, designed for data storage, firmware storage, and embedded system applications. It is available in a 56-pin TSOP1 package measuring 14 mm by 20 mm. The device supports byte and word operations, sector and chip erase, write buffer programming, and advanced sector protection with CFI compatibility. It operates with a single 2.7 V to 3.6 V supply and includes hardware write protection, glitch protection, and low VCC inhibit. The part is RoHS compliant and halogen-free, built to the MO-142 standard.
Flash, 8MX16, 70ns, PDSO56, 14 X 20 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-142, TSOP1-56 Product overview: MX29GL128FHT2I-70G from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX29GL128FHT2I-7
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX29GL128FHT2I-70G |
| Product Name | Memory IC and Storage Component |
| Memory Category | Flash |
| Access Time | 70 ns |
| Endurance | 100000 Write/Erase Cycles |
| Operating Temperature | -40 C (-40 F) |
| Density | 128000 kbits |