The MX29F040C is a 4M-bit (512K x 8) single-voltage 5V Flash memory for data storage and firmware applications. It operates from 4.5 to 5.5 volts with 70/90 ns access times and supports sector erase operations with suspend and resume capabilities. The device is available in 32-pin PLCC and TSOP packages, is RoHS compliant, and withstands latch-up currents up to 100 mA from -1 V to Vcc + 1 V. It offers typical program times of 9 µs, sector erase times of 0.7 s, and chip erase times of 4 s, with a minimum of 100,000 erase/program cycles and 20 years of data retention. Active read current is 30 mA maximum at 5 MHz, and standby current is 1 µA typical.
4M-bit NOR Flash Memory, 5V, 90ns, 512K x 8, 32-Pin PLCC Product overview: MX29F040CQC-90G from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX29F040CQC-90G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX29F040CQC-90G |
| Product Name | 5V Memory IC and Storage Component |
| Memory Category | Flash; FRAM |
| Operating Temperature | 0 C (32 F) |
| Density | 4000 kbits |
| Number of Words | 512 k |
| Bits per Word | 8 bits |