The MX25V1635F is a 16M-bit CMOS Serial Multi I/O Flash memory designed for data storage in embedded systems, supporting 2.3V to 3.6V operation for read, erase, and program functions. It features single, dual, and quad I/O modes, program and erase suspend/resume, secure OTP, and deep power-down. The device is available in eight-pin packages: SOP (150mil and 200mil), WSON (6x5mm), USON (4x3mm and 2x3mm), and TFBGA (6x8mm).
MEMORY Product overview: MX25V1635FZBI from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX25V1635FZBI can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX25V1635FZBI |
| Product Name | Memory IC and Storage Component |
| Memory Category | Flash; Non-Volatile |
| Access Time | 6 ns |
| Cycle Time | 100000 to 3.60E6 ns |