The MX25V1006E is a 1-Mbit serial Flash memory IC designed for data storage and firmware boot in embedded systems. It is available in an 8-land USON package measuring 2 mm by 3 mm with a height of 0.60 mm, as well as 8-pin TSSOP and SOP packages. The device supports standard, dual output, and high-speed read modes, and includes hardware write protection, sector, block, and chip erase functions. Operating voltage ranges from 1.65 V to 2.0 V, and it supports deep power-down mode for low-power applications.
Flash, 512KX2, PDSO8, 2 X 3 MM, 0.60 MM HEIGHT, 0.50 MM PITCH, HALOGEN-FREE AND ROHS COMPLIANT, MO-252, USON-8 Product overview: MX25V1006EZUI-13G from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX25V1006EZUI-13
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX25V1006EZUI-13G |
| Product Name | Memory IC and Storage Component |
| Memory Category | Flash |
| Operating Temperature | -40 C (-40 F) |
| Number of Words | 524288 k |