The MX25UM51245G is a 512M-bit 1.8V CMOS OctaFlash memory supporting Single I/O and Octa I/O protocols, with DTR mode and clock frequencies up to 200MHz. It is supplied in a 24-ball BGA package. The device includes block lock protection, an 8K-bit secured OTP, and supports ECC error correction. Operations include sector, block, and chip erase, page program, and deep power-down modes.
200MHz Serial Flash Memory IC, 1.8V, Industrial, R-PBGA-B24 Product overview: MX25UM51245GXDI00 from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 200MHz, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 200MHz, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX25UM51245GXDI0
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX25UM51245GXDI00 |
| Product Name | Industrial 200MHz 1.8V Memory IC and Storage Component |
| Memory Category | Flash |
| Access Time | 5 ns |
| Endurance | 100000 Write/Erase Cycles |
| Operating Temperature | -40 C (-40 F) |
| Density | 512000 kbits |